Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Get your projector in exactly the right spot for optimal viewing pleasure with BenQ's new Projection Calculator.
Specs
Alternatives
Options
Projector
Projector brightness
1600 ANSI lumens
Native resolution
The resolution is the number of 'pixels' that the projector is capable of displaying. Pixels are the individual dots that make up the image on your computer.
'Native' resolution is the maximum number of pixels it can actually project individually.
800 x 600
Lens system
Lens system
Type of lens in this product, expressed as its characteristics including lens, zoom capability, focal length, 35 mm equivalent focal length, and aperture range
Manual Zoom, F=2.4 to 2.6, f=24-29.
Display
Display
The display technology. Flat screen technologies like Liquid Cristal Display (LCD) and Thin Film Transistor (TFT) active matrix technology are the trend.
In TV technologies one can notice FST (Flat Screen Tube) technology, and ARASC (Anti Reflexion, Anti Static Coating) or AGARAS (Anti-Glare ARASC) or simply AGC (anti-glare coating). The old tv and screen technology CRT means Cathodic Ray Tube. MLA = Micro Lens Array. p-Si=Polycrystalline Silicon. a-Si=Amorphous Silicon.